Everlight International Corp. LED Indication - Discrete - HLMP-K150 HLMP-K150

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1043565-HLMP-K150 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.6V Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Current - Test: 1mA Wavelength - Peak: 660nm Height (Max): 6.30mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1043565-HLMP-K150 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.6V Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Current - Test: 1mA Wavelength - Peak: 660nm Height (Max): 6.30mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-K150
1043565-HLMP-K150
LED Indication - Discrete - HLMP-K150 1043565-HLMP-K150
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1043565-HLMP-K150 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.6V Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Current - Test: 1mA Wavelength - Peak: 660nm Height (Max): 6.30mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1043565-HLMP-K150
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.6V
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm
Current - Test: 1mA
Wavelength - Peak: 660nm
Height (Max): 6.30mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 1080-1067-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1067-ND
LED Indication - Discrete 1080-1067-ND
Red LED Indication - Discrete 1.6V Radial

Red LED Indication - Discrete 1.6V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1043565-HLMP-K150 1080-1067-ND
Product Name LED Indication - Discrete - HLMP-K150 LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 60 degrees 60 degrees
Forward Voltage 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details