Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036255-ELD206-V
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SOP
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 4μs
Rise and Fall Time: 1.6μs, 2.2μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1036255-ELD206-V |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ELD206-V |
| Input | DC; DC |
| Output | Phototransistor; Transistor |
| Mounting Option | Surface Mount; 8-SOP |
| Forward Current | 60 milliamps |