Everlight International Corp. Isolators - Optoisolators - Transistor, Photovoltaic Output EL816(S)(C)(TA)

Description
Win Source Part Number: 961405-EL816(S)(C)(T A) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): LTV-816S; HMA124R2; HMA121E; HMA121V; LTV-356T; LTV-816S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd
Request a Quote Datasheet
Description
Win Source Part Number: 961405-EL816(S)(C)(T A) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): LTV-816S; HMA124R2; HMA121E; HMA121V; LTV-356T; LTV-816S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 961405-EL816(S)(C)(TA) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
961405-EL816(S)(C)(TA)
Isolators - Optoisolators - Transistor, Photovoltaic Output 961405-EL816(S)(C)(TA)
Win Source Part Number: 961405-EL816(S)(C)(T A) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): LTV-816S; HMA124R2; HMA121E; HMA121V; LTV-356T; LTV-816S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd

Win Source Part Number: 961405-EL816(S)(C)(TA)
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 400% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): LTV-816S; HMA124R2; HMA121E; HMA121V; LTV-356T; LTV-816S-TA1;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Everlight Electronics Co Ltd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 961405-EL816(S)(C)(TA)
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - SI82397CD-IS - 933675-SI82397CD-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details