OPTOISOLATOR 5KV TRIAC 6SMD Product overview: EL3082S(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3082S(TA) can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870304-EL3082S(TA)
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: EL3082
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 904-EL3082S(TA) | 870304-EL3082S(TA) |
| Product Name | 5KV Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - EL3082S(TA) |
| Output | Triac |