Everlight International Corp. Optoisolators - Triac, SCR Output - EL3041S(TA) EL3041S(TA)

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 802042-EL3041S(TA) Packaging: Reel Mounting Style: SMD Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Voltage - Off State: 400V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 280μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Package: 6-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 802042-EL3041S(TA) Packaging: Reel Mounting Style: SMD Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Voltage - Off State: 400V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 280μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Package: 6-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - EL3041S(TA) - 802042-EL3041S(TA) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - EL3041S(TA)
802042-EL3041S(TA)
Optoisolators - Triac, SCR Output - EL3041S(TA) 802042-EL3041S(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 802042-EL3041S(TA) Packaging: Reel Mounting Style: SMD Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Voltage - Off State: 400V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 280μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Package: 6-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 802042-EL3041S(TA)
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 280μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Package: 6-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 100mA
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-EL3041S(TA)
5KV Signal Isolator and Optocoupler 904-EL3041S(TA)
OPTOISOLATOR 5KV TRIAC 6SMD Product overview: EL3041S(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3041S(TA) can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6SMD Product overview: EL3041S(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3041S(TA) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 802042-EL3041S(TA) 904-EL3041S(TA)
Product Name Optoisolators - Triac, SCR Output - EL3041S(TA) 5KV Signal Isolator and Optocoupler
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3491MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-5202-2-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details