Everlight International Corp. LED Indication - Discrete EASV1003Y0

Description
Yellow 590nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - EASV1003Y0-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
EASV1003Y0-ND
LED Indication - Discrete EASV1003Y0-ND
Yellow 590nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number EASV1003Y0-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Color Lighting - 516-4178-6-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 458 to 623 nm (4580 to 6230 Å)
View Details
3 suppliers