LED Lighting Color - Red, Green, Blue (RGB) 623nm Red, 530nm Green, 458nm Blue 6-SMD
LED Lighting Color - Red, Green, Blue (RGB) 623nm Red, 530nm Green, 458nm Blue 6-SMD
LED Lighting Color - Red, Green, Blue (RGB) 623nm Red, 530nm Green, 458nm Blue 6-SMD
High Power LEDs - Multi-Color 1W Tri-color High Power LED
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-4178-6-ND | 1466151P | 1466126 | ASMG-PT00-00001 |
| Product Name | LED Color Lighting | LEDs | LEDs | High Power LEDs - Multi-Color |
| LED Package: | 6-SMD | 5 x 4 x 1.85mm | ||
| LED Type | Red; Green; Blue; Multi-Colored | Rgb | ||
| Peak Wavelength | 458 to 623 nm (4580 to 6230 Å) | |||
| Viewing Angle | 155 degrees | 155 degrees |