Orange 606.5nm LED Indication - Discrete 2.05V 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1080-EAST3215AA1TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | Orange |
| Peak Wavelength | 611 nm (6110 Å) |
| Viewing Angle | 130 degrees |