Orange, White 605nm LED Indication - Discrete 2.05V Orange, 3.2V White 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1080-EAST1615AWA0TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Orange; White |
| Peak Wavelength | 611 nm (6110 Å) |
| Viewing Angle | 140 degrees |