Everlight International Corp. Fiber Optic Receivers EAPLTBA1

Description
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - EAPLTBA1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
EAPLTBA1-ND
Fiber Optic Receivers EAPLTBA1-ND
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10mA

Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number EAPLTBA1-ND
Product Name Fiber Optic Receivers
Data Rate 25 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receiver for 50 MBaud MOST - AFBR-2013 - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 25 Mbps
View Details
2R18 – FOR, ANALOG DATA LINK, 1300NM, MM/SM, 4-20MA -  - Ultra Energy
Specs
Cable Type Single mode (optional feature); Multimode
Connector Type ST
View Details