Red, Green, Blue (RGB) 624nm Red, 530nm Green, 460nm Blue LED Indication - Discrete 2.15V Red, 3.2V Green, 3.2V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 624nm Red, 530nm Green, 460nm Blue LED Indication - Discrete 2.15V Red, 3.2V Green, 3.2V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 624nm Red, 530nm Green, 460nm Blue LED Indication - Discrete 2.15V Red, 3.2V Green, 3.2V Blue 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1080-EAPL4508RGBA0TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 6-SMD, No Lead |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 468 to 632 nm (4680 to 6320 Å) |
| Viewing Angle | 120 degrees |