Everlight International Corp. Optoelectronics - LED Indication - Discrete EAPL3527YA0

Description
Win Source Part Number: 961379-EAPL3527YA0 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 270mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 591nm Height (Max): 1.65mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.38mm Dia ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007919 Base Product Number: EAPL3527
Request a Quote Datasheet
Description
Win Source Part Number: 961379-EAPL3527YA0 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 270mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 591nm Height (Max): 1.65mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.38mm Dia ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007919 Base Product Number: EAPL3527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
961379-EAPL3527YA0
Optoelectronics - LED Indication - Discrete 961379-EAPL3527YA0
Win Source Part Number: 961379-EAPL3527YA0 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 270mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 591nm Height (Max): 1.65mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.38mm Dia ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007919 Base Product Number: EAPL3527

Win Source Part Number: 961379-EAPL3527YA0
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 270mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 591nm
Height (Max): 1.65mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.70mm W
Lens Style: Round with Flat Top
Lens Size: 2.38mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Other Names: S10C007919
Base Product Number: EAPL3527

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 961379-EAPL3527YA0
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1451-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details