Everlight International Corp. LED White Lighting EAHE2835WD43

Description
LED Lighting - White, Cool 5000K 2.85V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 2.85V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1455-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1455-2-ND
LED White Lighting 1080-1455-2-ND
LED Lighting - White, Cool 5000K 2.85V 65mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 5000K 2.85V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1455-2-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details