Everlight International Corp. LED White Lighting EAHC2835WD6

Description
LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1461-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1461-2-ND
LED White Lighting 1080-1461-2-ND
LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1461-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1461-1-ND
LED White Lighting 1080-1461-1-ND
LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1461-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1461-6-ND
LED White Lighting 1080-1461-6-ND
LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 6500K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet
Optoelectronics - LED Lighting - White - 1331776-EAHC2835WD6 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1331776-EAHC2835WD6
Optoelectronics - LED Lighting - White 1331776-EAHC2835WD6
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331776-EAHC2835WD6 Category: Optoelectronics>LED Lighting - White Packaging: Reel - TR Color: White, Cool Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: Surface Mount Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 6500K Flux @ 25°C, Current - Test: 66lm (55lm ~ 76lm) Lumens/Watt @ Current - Test: 142 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 21°C/W Supplier Device Package: 2-PLCC Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Other Part Number: 1080-1461-1,1080-146 1-2,1080-1461-6,S10C 010703 Base Product Number: EAHC2835 RoHS Status: ROHS3 Compliant

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1331776-EAHC2835WD6
Category: Optoelectronics>LED Lighting - White
Packaging: Reel - TR
Color: White, Cool
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: Surface Mount
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 66lm (55lm ~ 76lm)
Lumens/Watt @ Current - Test: 142 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 21°C/W
Supplier Device Package: 2-PLCC
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Other Part Number: 1080-1461-1,1080-1461-2,1080-1461-6,S10C010703
Base Product Number: EAHC2835
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1080-1461-2-ND 1331776-EAHC2835WD6
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1411 (3528 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers