Everlight International Corp. LED Indication - Discrete - 95-21VGC/TR9 95-21VGC/TR9

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 744129-95-21VGC/TR9 Manufacturer Homepage: www.everlight.com Reference case: LED Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 744129-95-21VGC/TR9 Manufacturer Homepage: www.everlight.com Reference case: LED Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 95-21VGC/TR9
744129-95-21VGC/TR9
LED Indication - Discrete - 95-21VGC/TR9 744129-95-21VGC/TR9
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 744129-95-21VGC/TR9 Manufacturer Homepage: www.everlight.com Reference case: LED Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 744129-95-21VGC/TR9
Manufacturer Homepage: www.everlight.com
Reference case: LED
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 744129-95-21VGC/TR9
Product Name LED Indication - Discrete - 95-21VGC/TR9
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Circular high-brightness LED lamp - SLI-570U2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details