Everlight International Corp. LED Indication - Discrete - 67-21VYC/TR8 67-21VYC/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 743929-67-21VYC/TR8 Manufacturer Homepage: www.everlight.com RoHS State: Request Verification Reference case: 1210 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 743929-67-21VYC/TR8 Manufacturer Homepage: www.everlight.com RoHS State: Request Verification Reference case: 1210 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 67-21VYC/TR8
743929-67-21VYC/TR8
LED Indication - Discrete - 67-21VYC/TR8 743929-67-21VYC/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 743929-67-21VYC/TR8 Manufacturer Homepage: www.everlight.com RoHS State: Request Verification Reference case: 1210 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 743929-67-21VYC/TR8
Manufacturer Homepage: www.everlight.com
RoHS State: Request Verification
Reference case: 1210
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 743929-67-21VYC/TR8
Product Name LED Indication - Discrete - 67-21VYC/TR8
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details