Everlight International Corp. LED Indication - Discrete - 59-146UTD/TR8 59-146UTD/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 907526-59-146UTD/TR8 Features: White - LED Indication - Discrete 3.2V 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 59146UTD/TR8, 1080-1215-1, 1080-1215-2, 1080-1215-6
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 907526-59-146UTD/TR8 Features: White - LED Indication - Discrete 3.2V 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 59146UTD/TR8, 1080-1215-1, 1080-1215-2, 1080-1215-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 59-146UTD/TR8
907526-59-146UTD/TR8
LED Indication - Discrete - 59-146UTD/TR8 907526-59-146UTD/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 907526-59-146UTD/TR8 Features: White - LED Indication - Discrete 3.2V 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 59146UTD/TR8, 1080-1215-1, 1080-1215-2, 1080-1215-6

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 907526-59-146UTD/TR8
Features: White - LED Indication - Discrete 3.2V 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 59146UTD/TR8, 1080-1215-1, 1080-1215-2, 1080-1215-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907526-59-146UTD/TR8
Product Name LED Indication - Discrete - 59-146UTD/TR8
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
PICOLED™ Series - SML-P13PT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details