Everlight International Corp. LED Indication - Discrete 3294-15SUBC/S400-A6

Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3294-15SUBC/S400-A6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3294-15SUBC/S400-A6-ND
LED Indication - Discrete 3294-15SUBC/S400-A6-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3294-15SUBC/S400-A6-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3090CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers