Everlight International Corp. LED Indication - Discrete 264-7SYGT/S530-E2

Description
Yellow-Green 573nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 264-7SYGT/S530-E2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
264-7SYGT/S530-E2-ND
LED Indication - Discrete 264-7SYGT/S530-E2-ND
Yellow-Green 573nm LED Indication - Discrete 2V Radial

Yellow-Green 573nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 264-7SYGT/S530-E2-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
PICOLED™-Duo Series - SML-P24MUW(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x1 (t=0.25)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers