Everlight International Corp. LED Indication - Discrete - 264-7SURC/S530-A3 264-7SURC/S530-A3

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1003583-264-7SURC/S5 30-A3 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 125mcd Lens Style/Size: Round with Domed Top, 2.90mm Current - Test: 20mA Wavelength - Dominant: 624nm Wavelength - Peak: 632nm Height (Max): 6.20mm Categories: Optoelectronics Status: Active Case / Package: 3.0mm Round Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1003583-264-7SURC/S5 30-A3 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 125mcd Lens Style/Size: Round with Domed Top, 2.90mm Current - Test: 20mA Wavelength - Dominant: 624nm Wavelength - Peak: 632nm Height (Max): 6.20mm Categories: Optoelectronics Status: Active Case / Package: 3.0mm Round Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 264-7SURC/S530-A3
1003583-264-7SURC/S530-A3
LED Indication - Discrete - 264-7SURC/S530-A3 1003583-264-7SURC/S530-A3
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1003583-264-7SURC/S5 30-A3 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 125mcd Lens Style/Size: Round with Domed Top, 2.90mm Current - Test: 20mA Wavelength - Dominant: 624nm Wavelength - Peak: 632nm Height (Max): 6.20mm Categories: Optoelectronics Status: Active Case / Package: 3.0mm Round Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1003583-264-7SURC/S530-A3
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 125mcd
Lens Style/Size: Round with Domed Top, 2.90mm
Current - Test: 20mA
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm
Height (Max): 6.20mm
Categories: Optoelectronics
Status: Active
Case / Package: 3.0mm Round
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1003583-264-7SURC/S530-A3
Product Name LED Indication - Discrete - 264-7SURC/S530-A3
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details