Broadcom Inc. 3W High Power LED ASMT-AA30-ARS00

Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Request a Quote Datasheet
Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
San Jose, CA, USA
3W High Power LED
ASMT-AA30-ARS00
3W High Power LED ASMT-AA30-ARS00
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site
LED Color Lighting - 516-2667-5-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2667-5-ND
LED Color Lighting 516-2667-5-ND
LED Lighting Color - Amber 590nm (587nm ~ 597nm) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color - Amber 590nm (587nm ~ 597nm) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
ASMT-AA30-ARS00
High Power LEDs - Single Colour ASMT-AA30-ARS00
High Power LEDs - Single Colour Amber, 590nm 90lm, 700mA

High Power LEDs - Single Colour Amber, 590nm 90lm, 700mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-AA30-ARS00 516-2667-5-ND ASMT-AA30-ARS00
Product Name 3W High Power LED LED Color Lighting High Power LEDs - Single Colour
LED Type Amber Amber
Peak Wavelength 598 nm (5980 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details