Everlight International Corp. LED Indication - Discrete - 204-10SYGT/S530-E2 204-10SYGT/S530-E2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 846465-204-10SYGT/S5 30-E2 Features: LED Indication - Discrete Package: Bulk Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 846465-204-10SYGT/S5 30-E2 Features: LED Indication - Discrete Package: Bulk Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 204-10SYGT/S530-E2 - 846465-204-10SYGT/S530-E2 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 204-10SYGT/S530-E2
846465-204-10SYGT/S530-E2
LED Indication - Discrete - 204-10SYGT/S530-E2 846465-204-10SYGT/S530-E2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 846465-204-10SYGT/S5 30-E2 Features: LED Indication - Discrete Package: Bulk Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 846465-204-10SYGT/S530-E2
Features: LED Indication - Discrete
Package: Bulk
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 846465-204-10SYGT/S530-E2
Product Name LED Indication - Discrete - 204-10SYGT/S530-E2
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details