Everlight International Corp. LED Indication - Discrete - 17-215/GHC-YR1S2/3T 17-215/GHC-YR1S2/3T

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1001708-17-215/GHC-Y R1S2/3T Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 199mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 528nm Wavelength - Peak: 518nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1001708-17-215/GHC-Y R1S2/3T Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 199mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 528nm Wavelength - Peak: 518nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 17-215/GHC-YR1S2/3T
1001708-17-215/GHC-YR1S2/3T
LED Indication - Discrete - 17-215/GHC-YR1S2/3T 1001708-17-215/GHC-YR1S2/3T
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1001708-17-215/GHC-Y R1S2/3T Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 199mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 528nm Wavelength - Peak: 518nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1001708-17-215/GHC-YR1S2/3T
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 199mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 528nm
Wavelength - Peak: 518nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1001708-17-215/GHC-YR1S2/3T
Product Name LED Indication - Discrete - 17-215/GHC-YR1S2/3T
LED Type Green; Green
Peak Wavelength 528 nm (5280 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2CYK54W-1DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details