Everlight International Corp. Optoelectronics - LED Indication - Discrete 17-21/S2C-AP1Q2B/3T

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331683-17-21/S2C-AP 1Q2B/3T Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 Mounting: Surface Mount Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 78.5mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 607nm Wavelength - Peak: 611nm Height (Max): 1.30mm Supplier Device Package: 0805 Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 84 HTSUS: 8541.41.0000 Other Part Number: 1080-17-21/S2C-AP1Q2 B/3TTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331683-17-21/S2C-AP 1Q2B/3T Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 Mounting: Surface Mount Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 78.5mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 607nm Wavelength - Peak: 611nm Height (Max): 1.30mm Supplier Device Package: 0805 Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 84 HTSUS: 8541.41.0000 Other Part Number: 1080-17-21/S2C-AP1Q2 B/3TTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331683-17-21/S2C-AP1Q2B/3T - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331683-17-21/S2C-AP1Q2B/3T
Optoelectronics - LED Indication - Discrete 1331683-17-21/S2C-AP1Q2B/3T
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331683-17-21/S2C-AP 1Q2B/3T Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 Mounting: Surface Mount Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 78.5mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 607nm Wavelength - Peak: 611nm Height (Max): 1.30mm Supplier Device Package: 0805 Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 84 HTSUS: 8541.41.0000 Other Part Number: 1080-17-21/S2C-AP1Q2 B/3TTR RoHS Status: ROHS3 Compliant

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1331683-17-21/S2C-AP1Q2B/3T
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Orange
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 2,000
Mounting: Surface Mount
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 78.5mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 20mA
Wavelength - Dominant: 607nm
Wavelength - Peak: 611nm
Height (Max): 1.30mm
Supplier Device Package: 0805
Case / Package: 0805 (2012 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8541.41.0000
Other Part Number: 1080-17-21/S2C-AP1Q2B/3TTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331683-17-21/S2C-AP1Q2B/3T
Product Name Optoelectronics - LED Indication - Discrete
LED Type Orange; Orange
Peak Wavelength 607 nm (6070 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details