Everlight International Corp. OEM Parts - OEM Parts (0 - 9) - 11-21/GPC-AM2P1/2T(AM) 11-21/GPC-AM2P1/2T(AM)

Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034409-11-21/GPC-AM 2P1/2T(AM) Color: Green Reverse Voltage: 5 V Categories: OEM Parts(0-9) Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 60 mW
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034409-11-21/GPC-AM 2P1/2T(AM) Color: Green Reverse Voltage: 5 V Categories: OEM Parts(0-9) Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 60 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 11-21/GPC-AM2P1/2T(AM) - 1034409-11-21/GPC-AM2P1/2T(AM) - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 11-21/GPC-AM2P1/2T(AM)
1034409-11-21/GPC-AM2P1/2T(AM)
OEM Parts - OEM Parts (0 - 9) - 11-21/GPC-AM2P1/2T(AM) 1034409-11-21/GPC-AM2P1/2T(AM)
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034409-11-21/GPC-AM 2P1/2T(AM) Color: Green Reverse Voltage: 5 V Categories: OEM Parts(0-9) Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 60 mW

Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034409-11-21/GPC-AM2P1/2T(AM)
Color: Green
Reverse Voltage: 5 V
Categories: OEM Parts(0-9)
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 60 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034409-11-21/GPC-AM2P1/2T(AM)
Product Name OEM Parts - OEM Parts (0 - 9) - 11-21/GPC-AM2P1/2T(AM)
Unlock Full Specs
to access all available technical data

Similar Products