Everlight Electronics Co., Ltd. High Power LEDs - White ELSH-F91C1-0CPGS-C5000

Description
High Power LEDs - White Cool White 5000K
Datasheet
Description
High Power LEDs - White Cool White 5000K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
ELSH-F91C1-0CPGS-C5000
High Power LEDs - White ELSH-F91C1-0CPGS-C5000
High Power LEDs - White Cool White 5000K

High Power LEDs - White Cool White 5000K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number ELSH-F91C1-0CPGS-C5000
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241659-SLI-343YC3FW - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 67-SML-LXR851SISUGWTRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 636 nm (5740 to 6360 Å)
View Details
2 suppliers