Everlight Electronics Co., Ltd. Standard LEDs - SMD EL-95-21VGC/TR10

Description
Standard LEDs - SMD Green Water Clear 571nm 50mcd
Description
Standard LEDs - SMD Green Water Clear 571nm 50mcd

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
EL-95-21VGC/TR10
Standard LEDs - SMD EL-95-21VGC/TR10
Standard LEDs - SMD Green Water Clear 571nm 50mcd

Standard LEDs - SMD Green Water Clear 571nm 50mcd

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EL-95-21VGC/TR10
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV Emitters - MTSM310UV-F1120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers