Everlight Electronics Co., Ltd. Standard LEDs - Through Hole EL-264-7SUBC/C470/S400-A4

Description
Standard LEDs - Through Hole Blue Water Clear 470nm 500mcd
Datasheet
Description
Standard LEDs - Through Hole Blue Water Clear 470nm 500mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
EL-264-7SUBC/C470/S400-A4
Standard LEDs - Through Hole EL-264-7SUBC/C470/S400-A4
Standard LEDs - Through Hole Blue Water Clear 470nm 500mcd

Standard LEDs - Through Hole Blue Water Clear 470nm 500mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EL-264-7SUBC/C470/S400-A4
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 846-SLI-325YYT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details