ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXFT0603USBCTR

Description
Win Source Part Number: 1241804-SML-LXFT0603 USBCTR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLXFT0603USBCTRR,S MLLXFT0603USBCTR Base Product Number: SML-LXFT0603
Request a Quote
Description
Win Source Part Number: 1241804-SML-LXFT0603 USBCTR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLXFT0603USBCTRR,S MLLXFT0603USBCTR Base Product Number: SML-LXFT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241804-SML-LXFT0603USBCTR
Optoelectronics - LED Indication - Discrete 1241804-SML-LXFT0603USBCTR
Win Source Part Number: 1241804-SML-LXFT0603 USBCTR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLXFT0603USBCTRR,S MLLXFT0603USBCTR Base Product Number: SML-LXFT0603

Win Source Part Number: 1241804-SML-LXFT0603USBCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 0.75mm
Package / Case: 0603 (1608 Metric)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SMLLXFT0603USBCTRR,SMLLXFT0603USBCTR
Base Product Number: SML-LXFT0603

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241804-SML-LXFT0603USBCTR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Chips - OPC6900-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Optical Power Output 1 milliwatts
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details