Everlight Electronics Co., Ltd. LED Uni-Color Yellow 591nm 2-Pin SMD T/R 91-21UYC/S530-A3/TR10

Description
LED Uni-Color Yellow 591nm 2-Pin SMD T/R
Description
LED Uni-Color Yellow 591nm 2-Pin SMD T/R

Suppliers

Company
Product
Description
Supplier Links
LED Uni-Color Yellow 591nm 2-Pin SMD T/R - 282-91-21UYC/S530-A3/TR10 - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Yellow 591nm 2-Pin SMD T/R
282-91-21UYC/S530-A3/TR10
LED Uni-Color Yellow 591nm 2-Pin SMD T/R 282-91-21UYC/S530-A3/TR10
LED Uni-Color Yellow 591nm 2-Pin SMD T/R

LED Uni-Color Yellow 591nm 2-Pin SMD T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-91-21UYC/S530-A3/TR10
Product Name LED Uni-Color Yellow 591nm 2-Pin SMD T/R
LED Package: 2.50mm Lx2.00mm W
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 25 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 609 milliwatts
Array Array
View Details
LED Color Lighting - 516-ASMT-MG00-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details