Everlight Electronics Co., Ltd. LED 5MM LOW PRO SUPER YLW DIFF 323-2SYGD/S530-E2

Description
LED 5MM LOW PRO SUPER YLW DIFF
Description
LED 5MM LOW PRO SUPER YLW DIFF

Suppliers

Company
Product
Description
Supplier Links
LED 5MM LOW PRO SUPER YLW DIFF - 282-323-2SYGD/S530-E2 - Utmel Electronic Limited
Hong Kong, China
LED 5MM LOW PRO SUPER YLW DIFF
282-323-2SYGD/S530-E2
LED 5MM LOW PRO SUPER YLW DIFF 282-323-2SYGD/S530-E2
LED 5MM LOW PRO SUPER YLW DIFF

LED 5MM LOW PRO SUPER YLW DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-323-2SYGD/S530-E2
Product Name LED 5MM LOW PRO SUPER YLW DIFF
LED Package: Round with Domed Top, 4.70mm
LED Type Yellow; Green; Yellow-Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSTS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Led, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8254 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details