Everlight Electronics Co., Ltd. LED RED CLEAR REV PKG CHIP SMD 25-21SURC/S530-A3/TR8

Description
LED RED CLEAR REV PKG CHIP SMD
Description
LED RED CLEAR REV PKG CHIP SMD

Suppliers

Company
Product
Description
Supplier Links
LED RED CLEAR REV PKG CHIP SMD - 282-25-21SURC/S530-A3/TR8 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR REV PKG CHIP SMD
282-25-21SURC/S530-A3/TR8
LED RED CLEAR REV PKG CHIP SMD 282-25-21SURC/S530-A3/TR8
LED RED CLEAR REV PKG CHIP SMD

LED RED CLEAR REV PKG CHIP SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-25-21SURC/S530-A3/TR8
Product Name LED RED CLEAR REV PKG CHIP SMD
LED Package: 3.20mm Lx1.60mm W
LED Type Red; Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 846-SLR-332DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers