ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LXFP0603SOC-TR SML-LXFP0603SOC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934318-SML-LXFP0603S OC-TR Features: Orange - LED Indication - Discrete 2V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SML-LXFP0603 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-2221-2, 67-2221-6, 67-2221-1
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934318-SML-LXFP0603S OC-TR Features: Orange - LED Indication - Discrete 2V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SML-LXFP0603 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-2221-2, 67-2221-6, 67-2221-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LXFP0603SOC-TR
934318-SML-LXFP0603SOC-TR
LED Indication - Discrete - SML-LXFP0603SOC-TR 934318-SML-LXFP0603SOC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 934318-SML-LXFP0603S OC-TR Features: Orange - LED Indication - Discrete 2V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SML-LXFP0603 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-2221-2, 67-2221-6, 67-2221-1

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 934318-SML-LXFP0603SOC-TR
Features: Orange - LED Indication - Discrete 2V 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SML-LXFP0603
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 67-2221-2, 67-2221-6, 67-2221-1

Buy Now Datasheet
Led, Square, 60Mcd, Orange, Smd; Led Color Lumex - 23X5490 - Newark, An Avnet Company
Chicago, IL, United States
Led, Square, 60Mcd, Orange, Smd; Led Color Lumex
23X5490
Led, Square, 60Mcd, Orange, Smd; Led Color Lumex 23X5490
LED, SQUARE, 60MCD, ORANGE, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes

LED, SQUARE, 60MCD, ORANGE, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Square, 60Mcd, Orange, Smd, Full Reel; Led Color Lumex - 23X5491 - Newark, An Avnet Company
Chicago, IL, United States
Led, Square, 60Mcd, Orange, Smd, Full Reel; Led Color Lumex
23X5491
Led, Square, 60Mcd, Orange, Smd, Full Reel; Led Color Lumex 23X5491
LED, SQUARE, 60MCD, ORANGE, SMD, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Square RoHS Compliant: Yes

LED, SQUARE, 60MCD, ORANGE, SMD, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Square RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934318-SML-LXFP0603SOC-TR 23X5490
Product Name LED Indication - Discrete - SML-LXFP0603SOC-TR Led, Square, 60Mcd, Orange, Smd; Led Color Lumex
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 130 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details