Wenzel Associates, Inc. 500 MHz Multiplied Crystal Oscillator (MXO-FR) 501-24145

Description
The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.
Datasheet
Description
The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 MHz Multiplied Crystal Oscillator (MXO-FR) - 501-24145 - Wenzel Associates, Inc.
Austin, TX, United States
500 MHz Multiplied Crystal Oscillator (MXO-FR)
501-24145
500 MHz Multiplied Crystal Oscillator (MXO-FR) 501-24145
The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.

The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-24145
Product Name 500 MHz Multiplied Crystal Oscillator (MXO-FR)
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-120-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers