Euchner-U.S.A., Inc. Enabling Switch ZSM

Description
The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Trigger action enabling switch Single-hand operation Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Stop device Mini joystick LED displays, etc. Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles
Datasheet
Description
The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Trigger action enabling switch Single-hand operation Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Stop device Mini joystick LED displays, etc. Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enabling Switch - ZSM - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Enabling Switch
ZSM
Enabling Switch ZSM
The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Trigger action enabling switch Single-hand operation Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Stop device Mini joystick LED displays, etc. Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles

The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated.

Features

  • 3 stage version
  • Wide variety of configurations
  • Tactical and optical feedback
  • Positive-break safety contacts
  • Trigger action enabling switch
  • Single-hand operation

Benefits

  • Ergonomic design
  • Light weight
  • Easy operation
  • Hard to manipulate or defeat
  • Multifunctional due to different versions
    • Key-operated switch
    • Stop device
    • Mini joystick
    • LED displays, etc.

Technical

  • High impact plastic housing
  • Slow-action switching elements
    • Short circuit protection 2 Amps
  • Ambient operating temperature -5 to 60C
  • Environmental protection up to IP65- oil and dust tight, and water resistant
  • Shield for reliable cable monitoring
  • 1 million switching cycles
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Pendant Stations
Product Number ZSM
Product Name Enabling Switch
Pendant Type Control Pendant
Control Type Pushbutton
Mechanical Life 1,000,000 Switching Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Bellybox Transmitter - Mini-MBT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
Pendant Station - 12071 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
 - 1363163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details