Euchner-U.S.A., Inc. Pendant Station HBA

Description
EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as E-stops, enabling switches, handwheels, selector switches, push buttons, and LED's provide a high level of safety and versatility. Custom Pendant Configurations are also available. Features Three different housing styles lending to Ergonomic Lightweight Durability Various mounting styles Hooks Magnets Brackets Modular kits available Shorter lead-times Prototype work Custom configurations i.e. color, logo, control components Special plug connectors Various length cables Straight or coiled Benefits Modularity lends to customer specification Kit configurable design Short lead times are possible OEM packaging Logo's added Color coordinated Years of experience in pendant station manufacturing High impact housings Shielded cables allow for cross-short monitoring. Technical Environmental protection IP 65 - oil/dust tight, and water resistant Ambient operating temperature 0 - 50C E-stop pushbuttons Single and Dual channel Enabling buttons (2) and (3) stage versions (3) stage dual channel - conform to ANSI/RIA R15.06-2012 Handwheels 25 or 100 pulses/revolution RS422A or push-pull output Selector switches 24V @ 0.2VA Up to (16) positions Grey Code and 1ofX break-before-make versions Pushbuttons 30V @ 100 mA LED Illuminated versions available
Datasheet
Description
EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as E-stops, enabling switches, handwheels, selector switches, push buttons, and LED's provide a high level of safety and versatility. Custom Pendant Configurations are also available. Features Three different housing styles lending to Ergonomic Lightweight Durability Various mounting styles Hooks Magnets Brackets Modular kits available Shorter lead-times Prototype work Custom configurations i.e. color, logo, control components Special plug connectors Various length cables Straight or coiled Benefits Modularity lends to customer specification Kit configurable design Short lead times are possible OEM packaging Logo's added Color coordinated Years of experience in pendant station manufacturing High impact housings Shielded cables allow for cross-short monitoring. Technical Environmental protection IP 65 - oil/dust tight, and water resistant Ambient operating temperature 0 - 50C E-stop pushbuttons Single and Dual channel Enabling buttons (2) and (3) stage versions (3) stage dual channel - conform to ANSI/RIA R15.06-2012 Handwheels 25 or 100 pulses/revolution RS422A or push-pull output Selector switches 24V @ 0.2VA Up to (16) positions Grey Code and 1ofX break-before-make versions Pushbuttons 30V @ 100 mA LED Illuminated versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Station - HBA - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Pendant Station
HBA
Pendant Station HBA
EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as E-stops, enabling switches, handwheels, selector switches, push buttons, and LED's provide a high level of safety and versatility. Custom Pendant Configurations are also available. Features Three different housing styles lending to Ergonomic Lightweight Durability Various mounting styles Hooks Magnets Brackets Modular kits available Shorter lead-times Prototype work Custom configurations i.e. color, logo, control components Special plug connectors Various length cables Straight or coiled Benefits Modularity lends to customer specification Kit configurable design Short lead times are possible OEM packaging Logo's added Color coordinated Years of experience in pendant station manufacturing High impact housings Shielded cables allow for cross-short monitoring. Technical Environmental protection IP 65 - oil/dust tight, and water resistant Ambient operating temperature 0 - 50C E-stop pushbuttons Single and Dual channel Enabling buttons (2) and (3) stage versions (3) stage dual channel - conform to ANSI/RIA R15.06-2012 Handwheels 25 or 100 pulses/revolution RS422A or push-pull output Selector switches 24V @ 0.2VA Up to (16) positions Grey Code and 1ofX break-before-make versions Pushbuttons 30V @ 100 mA LED Illuminated versions available

EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as E-stops, enabling switches, handwheels, selector switches, push buttons, and LED's provide a high level of safety and versatility. Custom Pendant Configurations are also available.

Features

  • Three different housing styles lending to
    • Ergonomic
    • Lightweight
    • Durability
  • Various mounting styles
    • Hooks
    • Magnets
    • Brackets
  • Modular kits available
    • Shorter lead-times
    • Prototype work
  • Custom configurations
    • i.e. color, logo, control components
    • Special plug connectors
  • Various length cables
    • Straight or coiled

Benefits

  • Modularity lends to customer specification
  • Kit configurable design
    • Short lead times are possible
  • OEM packaging
    • Logo's added
    • Color coordinated
  • Years of experience in pendant station manufacturing
  • High impact housings
  • Shielded cables allow for cross-short monitoring.

Technical

  • Environmental protection IP 65 - oil/dust tight, and water resistant
  • Ambient operating temperature 0 - 50C
  • E-stop pushbuttons
    • Single and Dual channel
  • Enabling buttons
    • (2) and (3) stage versions
    • (3) stage dual channel - conform to ANSI/RIA R15.06-2012
  • Handwheels
    • 25 or 100 pulses/revolution
    • RS422A or push-pull output
  • Selector switches
    • 24V @ 0.2VA
    • Up to (16) positions
    • Grey Code and 1ofX break-before-make versions
  • Pushbuttons
    • 30V @ 100 mA
    • LED Illuminated versions available
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Pendant Stations
Product Number HBA
Product Name Pendant Station
Pendant Type Control Pendant
Control Type Handwheel
Pulses / Revolution 25, 100
Speeds Single
Unlock Full Specs
to access all available technical data

Similar Products

Pendant Station - 1158487 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
 - 8264081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Bellybox Transmitter - Mini-MBT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details