ETTINGER GmbH Cable Clamp, Adhesive Flat, Pvc, Grey; Cable Clamp / Clip Type Ettinger 72.58.959

Description
CABLE CLAMP, ADHESIVE FLAT, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26mm; ExternalRoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, ADHESIVE FLAT, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Adhesive Flat, Pvc, Grey; Cable Clamp / Clip Type Ettinger - 59Y8314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive Flat, Pvc, Grey; Cable Clamp / Clip Type Ettinger
59Y8314
Cable Clamp, Adhesive Flat, Pvc, Grey; Cable Clamp / Clip Type Ettinger 59Y8314
CABLE CLAMP, ADHESIVE FLAT, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26mm; ExternalRoHS Compliant: Yes

CABLE CLAMP, ADHESIVE FLAT, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 59Y8314
Product Name Cable Clamp, Adhesive Flat, Pvc, Grey; Cable Clamp / Clip Type Ettinger
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details