ETTINGER GmbH Standoff, Hex, Nylon, F-F, M3, 25Mm; Standoff Material Ettinger 5.30.325

Description
STANDOFF, HEX, NYLON, F-F, M3, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M3, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M3, 25Mm; Standoff Material Ettinger - 35M1729 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M3, 25Mm; Standoff Material Ettinger
35M1729
Standoff, Hex, Nylon, F-F, M3, 25Mm; Standoff Material Ettinger 35M1729
STANDOFF, HEX, NYLON, F-F, M3, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M3, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1729
Product Name Standoff, Hex, Nylon, F-F, M3, 25Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers