ETTINGER GmbH Mounting Brackets, 15X12-M3; Pcb Support Type Ettinger 14.86.353

Description
MOUNTING BRACKETS, 15X12-M3; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:11mm; FastenerRoHS Compliant: Yes
Datasheet
Description
MOUNTING BRACKETS, 15X12-M3; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:11mm; FastenerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Brackets, 15X12-M3; Pcb Support Type Ettinger - 59M4494 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Brackets, 15X12-M3; Pcb Support Type Ettinger
59M4494
Mounting Brackets, 15X12-M3; Pcb Support Type Ettinger 59M4494
MOUNTING BRACKETS, 15X12-M3; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:11mm; FastenerRoHS Compliant: Yes

MOUNTING BRACKETS, 15X12-M3; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:10mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:11mm; FastenerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4494
Product Name Mounting Brackets, 15X12-M3; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.9843 inch (25 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details