ETTINGER GmbH Half Cable Clamp, Steel, Natural, 7Mm; Cable Clamp / Clip Type Ettinger 14.42.907

Description
HALF CABLE CLAMP, STEEL, NATURAL, 7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:16.5mm; External Width:8mm; RoHS Compliant: Yes
Datasheet
Description
HALF CABLE CLAMP, STEEL, NATURAL, 7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:16.5mm; External Width:8mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp, Steel, Natural, 7Mm; Cable Clamp / Clip Type Ettinger - 58Y8080 - Newark, An Avnet Company
Chicago, IL, United States
Half Cable Clamp, Steel, Natural, 7Mm; Cable Clamp / Clip Type Ettinger
58Y8080
Half Cable Clamp, Steel, Natural, 7Mm; Cable Clamp / Clip Type Ettinger 58Y8080
HALF CABLE CLAMP, STEEL, NATURAL, 7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:16.5mm; External Width:8mm; RoHS Compliant: Yes

HALF CABLE CLAMP, STEEL, NATURAL, 7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:16.5mm; External Width:8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58Y8080
Product Name Half Cable Clamp, Steel, Natural, 7Mm; Cable Clamp / Clip Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details