The Half Cable Clamp, Steel, Natural, 4Mm, part number 58Y8078, is designed for securing cables with a diameter of 4 mm. It features a screw mount design for one-sided installation, making it suitable for various applications where cable management is required. The clamp is constructed from steel and is zinc-plated, providing durability and resistance to corrosion. Its external dimensions include a length of 18 mm and a width of 10 mm, with a mounting hole diameter of 4.80 mm. This product is compliant with RoHS II regulations, ensuring it meets environmental standards.
HALF CABLE CLAMP, STEEL, NATURAL, 4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:18mm; External Width:10mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 58Y8078 |
| Product Name | Half Cable Clamp, Steel, Natural, 4Mm; Cable Clamp / Clip Type Ettinger |