ETTINGER GmbH Spacer, Round, Ceramic, 4Mm; Spacer Type Ettinger 13.88.164

Description
SPACER, ROUND, CERAMIC, 4MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:4mm; Inner Diameter:1.6mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 4MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:4mm; Inner Diameter:1.6mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 4Mm; Spacer Type Ettinger - 58Y8074 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 4Mm; Spacer Type Ettinger
58Y8074
Spacer, Round, Ceramic, 4Mm; Spacer Type Ettinger 58Y8074
SPACER, ROUND, CERAMIC, 4MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:4mm; Inner Diameter:1.6mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 4MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:4mm; Inner Diameter:1.6mm; Overall Length:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y8074
Product Name Spacer, Round, Ceramic, 4Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers