ETTINGER GmbH Spacer Sleeve, M2.5, L 7.5, Od 5.0Mm; Spacer Type Ettinger 07.02.605

Description
SPACER SLEEVE, M2.5, L 7.5, OD 5.0MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Size:2.7mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER SLEEVE, M2.5, L 7.5, OD 5.0MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Size:2.7mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Sleeve, M2.5, L 7.5, Od 5.0Mm; Spacer Type Ettinger - 55W4508 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Sleeve, M2.5, L 7.5, Od 5.0Mm; Spacer Type Ettinger
55W4508
Spacer Sleeve, M2.5, L 7.5, Od 5.0Mm; Spacer Type Ettinger 55W4508
SPACER SLEEVE, M2.5, L 7.5, OD 5.0MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Size:2.7mm; External RoHS Compliant: Yes

SPACER SLEEVE, M2.5, L 7.5, OD 5.0MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Size:2.7mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 55W4508
Product Name Spacer Sleeve, M2.5, L 7.5, Od 5.0Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details