ETTINGER GmbH Spacer, 6.4/3.2-Pa; Pcb Support Type Ettinger 06.81.116

Description
SPACER, 6.4/3.2-PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Description
SPACER, 6.4/3.2-PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, 6.4/3.2-Pa, is a PCB support component designed for reverse locking applications. It features a length of 6.4 mm and a hole diameter of 3.2 mm, suitable for mounting on circuit boards with a thickness of 1.60 mm. The spacer is made from Nylon 66, which is compliant with UL94 V-2 flammability standards, ensuring a degree of fire resistance. The design includes a flat head and a snap lock mechanism for secure installation. Additionally, it is RoHS compliant and free from hazardous substances as per the relevant regulations. This product is ideal for engineers seeking reliable PCB support solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Spacer, 6.4/3.2-Pa, is a PCB support component designed for reverse locking applications. It features a length of 6.4 mm and a hole diameter of 3.2 mm, suitable for mounting on circuit boards with a thickness of 1.60 mm. The spacer is made from Nylon 66, which is compliant with UL94 V-2 flammability standards, ensuring a degree of fire resistance. The design includes a flat head and a snap lock mechanism for secure installation. Additionally, it is RoHS compliant and free from hazardous substances as per the relevant regulations. This product is ideal for engineers seeking reliable PCB support solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Spacer, 6.4/3.2-Pa; Pcb Support Type Ettinger - 59M4121 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 6.4/3.2-Pa; Pcb Support Type Ettinger
59M4121
Spacer, 6.4/3.2-Pa; Pcb Support Type Ettinger 59M4121
SPACER, 6.4/3.2-PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

SPACER, 6.4/3.2-PA; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4121
Product Name Spacer, 6.4/3.2-Pa; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-032-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details