ETTINGER GmbH Pcb Support, Reverse Lock, Nylon6.6, 8Mm; Pcb Support Type Ettinger 06.77.082

Description
PCB SUPPORT, REVERSE LOCK, NYLON6.6, 8MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, REVERSE LOCK, NYLON6.6, 8MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Reverse Lock, Nylon6.6, 8Mm; Pcb Support Type Ettinger - 58Y7692 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Reverse Lock, Nylon6.6, 8Mm; Pcb Support Type Ettinger
58Y7692
Pcb Support, Reverse Lock, Nylon6.6, 8Mm; Pcb Support Type Ettinger 58Y7692
PCB SUPPORT, REVERSE LOCK, NYLON6.6, 8MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PCB SUPPORT, REVERSE LOCK, NYLON6.6, 8MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7692
Product Name Pcb Support, Reverse Lock, Nylon6.6, 8Mm; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers