ETTINGER GmbH Pcb Support, Snap-In, Nylon 6.6, 5Mm; Pcb Support Type Ettinger 06.75.056

Description
PCB SUPPORT, SNAP-IN, NYLON 6.6, 5MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, SNAP-IN, NYLON 6.6, 5MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Snap-In, Nylon 6.6, 5Mm; Pcb Support Type Ettinger - 58Y7691 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Snap-In, Nylon 6.6, 5Mm; Pcb Support Type Ettinger
58Y7691
Pcb Support, Snap-In, Nylon 6.6, 5Mm; Pcb Support Type Ettinger 58Y7691
PCB SUPPORT, SNAP-IN, NYLON 6.6, 5MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PCB SUPPORT, SNAP-IN, NYLON 6.6, 5MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7691
Product Name Pcb Support, Snap-In, Nylon 6.6, 5Mm; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details