SPACER, 9.5-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M4104 |
| Product Name | Spacer, 9.5-Pa/kl; Pcb Support Type Ettinger |