ETTINGER GmbH Spacer, 6.4-Pa/kl; Pcb Support Type Ettinger 06.21.406

Description
SPACER, 6.4-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, 6.4-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 6.4-Pa/kl; Pcb Support Type Ettinger - 59M4100 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 6.4-Pa/kl; Pcb Support Type Ettinger
59M4100
Spacer, 6.4-Pa/kl; Pcb Support Type Ettinger 59M4100
SPACER, 6.4-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

SPACER, 6.4-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4100
Product Name Spacer, 6.4-Pa/kl; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO4-M3-06 - bisco industries
Specs
Type & Shape Standoff
View Details