ETTINGER GmbH Spacer, Round, Nylon, M4, 15Mm; Spacer Type Ettinger 05.84.150

Description
SPACER, ROUND, NYLON, M4, 15MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, M4, 15MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, M4, 15Mm; Spacer Type Ettinger - 58Y7689 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, M4, 15Mm; Spacer Type Ettinger
58Y7689
Spacer, Round, Nylon, M4, 15Mm; Spacer Type Ettinger 58Y7689
SPACER, ROUND, NYLON, M4, 15MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, NYLON, M4, 15MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7689
Product Name Spacer, Round, Nylon, M4, 15Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers