ETTINGER GmbH Spacer, Round, Nylon, M4, 2.5Mm; Spacer Type Ettinger 05.84.025

Description
SPACER, ROUND, NYLON, M4, 2.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, M4, 2.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, M4, 2.5Mm; Spacer Type Ettinger - 58Y7688 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, M4, 2.5Mm; Spacer Type Ettinger
58Y7688
Spacer, Round, Nylon, M4, 2.5Mm; Spacer Type Ettinger 58Y7688
SPACER, ROUND, NYLON, M4, 2.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, NYLON, M4, 2.5MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:8mm; Inner Diameter:4.2mm; Overall Length:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7688
Product Name Spacer, Round, Nylon, M4, 2.5Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details